4.5A 15V 60W 7.5V Bi-Directional 5V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CLAMP0504DT |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Bidirectional |
| RoHS Compliant | RoHS |
| Package | SOT23 |
| Peak Pulse Power | 60 watts |