6A 3.3uH ±20% 9.5A SMD,6.6x7.4mm Power Inductors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CKST0603-3.3uH/M |
| Product Name | Inductors/Coils/Transformers >> Power Inductors |
| Application | Power Choke |
| Standards and Certifications | RoHS |
| Inductance Range | 3.3 microH |