63KB 6.25KB FLASH 45 3.3V~5V 51Series 56MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | CH559L |
| Product Name | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Features | Watchdog Timer; DMA; PWM |
| Bits | Other; 10bit |
| RAM | 6.25 KB |
| ROM Type | Flash |