LCSC Electronics Technology (HK) Limited Crystal Oscillator/Oscillator/Resonator >> Crystals CF4032M00020001

Description
32MHz 贴片晶振 20pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Datasheet
Description
32MHz 贴片晶振 20pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - CF4032M00020001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
CF4032M00020001
Crystal Oscillator/Oscillator/Resonator >> Crystals CF4032M00020001
32MHz 贴片晶振 20pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

32MHz 贴片晶振 20pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Crystals
Product Number CF4032M00020001
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Frequency 32 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-100-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-5032 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details