LCSC Electronics Technology (HK) Limited Crystal Oscillator/Oscillator/Resonator >> Crystals CF4024M00009001

Description
24MHz 贴片晶振 9pF ±10ppm ±30ppm SMD-3225-4P Crystals ROHS
Datasheet
Description
24MHz 贴片晶振 9pF ±10ppm ±30ppm SMD-3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - CF4024M00009001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
CF4024M00009001
Crystal Oscillator/Oscillator/Resonator >> Crystals CF4024M00009001
24MHz 贴片晶振 9pF ±10ppm ±30ppm SMD-3225-4P Crystals ROHS

24MHz 贴片晶振 9pF ±10ppm ±30ppm SMD-3225-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Crystals
Product Number CF4024M00009001
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Frequency 24 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960495P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 10 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystals - XC575TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details