60V 2.4A 1.25W 135mΩ@10V,2.4A 3V@250uA P Channel SOT-89-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CEA6861 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel |
| V(BR)DSS | 60 volts |
| VGS(off) | 3 volts |