Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
CD4081BP -- LOGIC ICS >> GATES
LCSC Electronics Technology (HK) Limited
Logic ICs >> Gates
CD4081BP
Description
3V~18V 4 AND Gate SOP-14 Gates ROHS
Description
3V~18V 4 AND Gate SOP-14 Gates ROHS
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Gates
CD4081BP
Logic ICs >> Gates
CD4081BP
3V~18V 4 AND Gate SOP-14 Gates ROHS
3V~18V 4 AND Gate SOP-14 Gates ROHS
Supplier's Site
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Logic Gates
Product Number
CD4081BP
Product Name
Logic ICs >> Gates
Gate Type
AND
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Inverters ICs
8228701P
Specs
Gate Type
NOT; Inverter
Output Type
Push Pull
Logic Family
Inverter
View Details
Texas Instruments
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
100164DCQR
View Details
2
suppliers
Nexperia B.V.
Gates and Inverters
74AHC1G00GW,165
Specs
Gate Type
NAND
Supply Voltage
2V ~ 5.5V
Inputs
2
View Details
4
suppliers
Micross Components, Inc.
5-Channel 100MHz Transceiver
MYXAF54RHC506/Q
Specs
Pin Count
14
IC Package Type
Other; Flat-Pack
View Details