±20% 50V 100nF Y5V Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD1H104MC9BEF4D000 |
| Product Name | Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Multilayer |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |