LCSC Electronics Technology (HK) Limited Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded CD1E106MC9BER2F100

Description
±20% 25V 10uF X5R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
Datasheet
Description
±20% 25V 10uF X5R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
CD1E106MC9BER2F100
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded CD1E106MC9BER2F100
±20% 25V 10uF X5R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±20% 25V 10uF X5R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Capacitors
Product Number CD1E106MC9BER2F100
Product Name Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C362U075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3600 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details