±20% 1nF Y5P 50V Plugin,P=2.54mm Ceramic Disc Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | CC1H102MA1EDB44B1100 |
| Product Name | Capacitors >> Ceramic Disc Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |