100uF 16V 200mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | CA45-D-16V-100μF-K |
| Product Name | Capacitors >> Tantalum Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |