50V 400mW 150mA NPN TO-92-3 Bipolar Transistors - BJT ROHS
SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | C945 | C945 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | TO-92 | SOT23 |
| IC(max) | 150 milliamps |