1.2kV 30A 113.6W 90mΩ@20A,15V 4V@5mA null TO-247-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | C3M0075120D |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| V(BR)DSS | 1200 volts |
| VGS(off) | 4 volts |
| rDS(on) | 0.0900 ohms |