80mA 50mA 600V Two-way thyristor TO247 TRIACs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Triacs |
| Product Number | BTA41-600B |
| Product Name | Triode/MOS Tube/Transistor >> TRIACs |
| Standards and Certifications | RoHS |
| VDRM | 600 volts |
| ITSM | 420 amps |
| IGT | 50 mA |