100V 200mA 5Ω@10V,0.2A 350mW 2.5V@250uA null SOT-23 MOSFETs ROHS
100V 200mA 5Ω@10V,200mA 350mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS123 | BSS123 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| V(BR)DSS | 100 volts | 100 volts |
| VGS(off) | 2.5 volts | 2.5 volts |
| rDS(on) | 5 ohms | 5 ohms |
| PD | 350 milliwatts | 350 milliwatts |