25MHz 直插晶振 20pF ±20ppm HC-49S Crystals ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Crystals |
| Product Number | B25000J288 |
| Product Name | Crystal Oscillator/Oscillator/Resonator >> Crystals |
| Features / Standards | RoHS |
| Frequency | 25 MHz |
| Frequency Stability | 20 ppm |