AT24C02 -- MEMORY >> EEPROM
LCSC Electronics Technology (HK) Limited
Memory >> EEPROM
AT24C02
Description
SOP-8 EEPROM ROHS
-
LCSC Electronics Technology (HK) Limited
Datasheet
Description
SOP-8 EEPROM ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
AT24C02 |
|
Product Name
|
Memory >> EEPROM |
|
Memory Category
|
EEPROM
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
EEPROM; EEPROM
Access Time
120 to 250 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details
Memory Category
SRAM; SRAM Chip
Access Time
90 ns
Density
16 kbits
View Details