650V 20A 190mΩ 126W 3.5V TO-263 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ASB65R220E |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs |
| V(BR)DSS | 650 volts |
| VGS(off) | 3.5 volts |
| rDS(on) | 0.1900 ohms |