720mA 47uH 磁胶屏蔽绕线电感 ±20% 950mA SMD,4x4mm Power Inductors ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | APSWPA4030S470MTF |
| Product Name | Inductors/Coils/Transformers >> Power Inductors |
| Application | Power Choke |
| Standards and Certifications | RoHS |
| Inductance Range | 47 microH |