256KB 64KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | APM32F103RCT6 |
| Product Name | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Features | Watchdog Timer; DMA; PWM |
| Bits | Other; 12bit |
| RAM | 64 KB |
| ROM Type | Flash |