20V 3A 90mΩ@4.5V,2.8A 400mW 1V@250uA P Channel SOT-23-3L MOSFETs ROHS
30V 4.1A 60mΩ@10V,2.8A 1.4W 1.2V@250uA P Channel SOT-23 MOSFETs ROHS
30V 4.2A 65mΩ@10V,4.2A 350mW 1.3V@250uA P Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AO3401 | AO3401 | AO3401 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel |
| V(BR)DSS | 20 volts | 30 volts | 30 volts |
| VGS(off) | 1 volts | 1.2 volts | 1.3 volts |