800mA Fixed 3.3V Positive electrode 18V SOT-223-3 Linear Voltage Regulators (LDO) ROHS
60dB@(120Hz) 1A null 3.3V Positive electrode 18V SOT-223 Linear Voltage Regulators (LDO) ROHS
1A Fixed 3.3V Positive electrode 18V SOT-223 Linear Voltage Regulators (LDO) ROHS
SOT-223 Linear Voltage Regulators (LDO) ROHS
SOT-223-3 Linear Voltage Regulators (LDO) ROHS
1A 60dB@(120Hz) Fixed 3.3V Positive electrode 18V SOT-223-3 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AMS1117-3.3 | AMS1117-3.3 | AMS1117-3.3 | AMS1117-3.3 | AMS1117-3.3 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Power Supply Chip >> Linear Voltage Regulators (LDO) | Power Supply Chip >> Linear Voltage Regulators (LDO) | Power Supply Chip >> Linear Voltage Regulators (LDO) | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | Low Dropout | Low Dropout | Low Dropout | Low Dropout |
| Output Polarity | Positive | Positive | Positive | Positive | |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |