LCSC Electronics Technology (HK) Limited Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors AL0307-331K

Description
60mA 330uH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet
Description
60mA 330uH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
AL0307-331K
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors AL0307-331K
60mA 330uH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS

60mA 330uH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors
Product Number AL0307-331K
Product Name Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
Standards and Certifications RoHS
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
DCR 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567689 - RS Components, Ltd.
Specs
Inductance Range 0.0056 microH
DCR 0.2000 ohms
Rated DC Current 600 milliamps
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0560 microH
View Details
2 suppliers
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ceramic
Application High Frequency
View Details