LCSC Electronics Technology (HK) Limited Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors AL0307-271K

Description
65mA 270uH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet
Description
65mA 270uH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
AL0307-271K
Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors AL0307-271K
65mA 270uH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS

65mA 270uH Color Circle Coils Inductor ±10% 50@0.796MHz Plugin,D2.8xL7mm Color Ring Inductors/Through Hole Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors
Product Number AL0307-271K
Product Name Inductors/Coils/Transformers >> Color Ring Inductors/Through Hole Inductors
Standards and Certifications RoHS
Inductance Range 270 microH
Inductance Tolerance 10 (+/- %)
DCR 19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Inductance Range 0.0018 microH
DCR 0.0800 ohms
Rated DC Current 900 milliamps
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0033 microH
View Details
2 suppliers
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application General Purpose
View Details