250mA 470nH ±5% 1.76Ω 0805 Inductors (SMD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AHW2012C-R47JTF |
| Product Name | Inductors/Coils/Transformers >> Inductors (SMD) |
| Standards and Certifications | RoHS |
| Inductance Range | 0.4700 microH |
| Inductance Tolerance | 5 (+/- %) |
| DCR | 1.76 ohms |