600mA 7.5nH ±5% 140mΩ 0805 Inductors (SMD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | AHW2012C-7N5JTF |
| Product Name | Inductors/Coils/Transformers >> Inductors (SMD) |
| Standards and Certifications | RoHS |
| Inductance Range | 0.0075 microH |
| Inductance Tolerance | 5 (+/- %) |
| DCR | 0.1400 ohms |