LCSC Electronics Technology (HK) Limited Crystal Oscillator/Oscillator/Resonator >> Crystals 8Z25000007

Description
25MHz 10pF ±20ppm SMD2520-4P Crystals ROHS
Datasheet
Description
25MHz 10pF ±20ppm SMD2520-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - 8Z25000007 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
8Z25000007
Crystal Oscillator/Oscillator/Resonator >> Crystals 8Z25000007
25MHz 10pF ±20ppm SMD2520-4P Crystals ROHS

25MHz 10pF ±20ppm SMD2520-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Crystals
Product Number 8Z25000007
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X057-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 7960603P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 16.38 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details