LCSC Electronics Technology (HK) Limited Crystal Oscillator/Oscillator/Resonator >> Crystals 7M26000028

Description
26MHz 贴片晶振 7.5pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS
Datasheet
Description
26MHz 贴片晶振 7.5pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillator/Oscillator/Resonator >> Crystals - 7M26000028 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
7M26000028
Crystal Oscillator/Oscillator/Resonator >> Crystals 7M26000028
26MHz 贴片晶振 7.5pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS

26MHz 贴片晶振 7.5pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Crystals
Product Number 7M26000028
Product Name Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Frequency 26 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 6719242 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-135.60-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers