500mA 5V T0-252 Linear Voltage Regulators (LDO) ROHS
TO-252-2L Linear Voltage Regulators (LDO) ROHS
73dB@(120Hz) 500mA null 5V Positive electrode 35V TO-252 Linear Voltage Regulators (LDO) ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 78M05 | 78M05 | 78M05 |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Power Supply Chip >> Linear Voltage Regulators (LDO) | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | Low Dropout | Low Dropout |
| Output Voltage | 5 volts | 5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 2 volts | 2 volts |