230V 180W 70@5A,4V 17A PNP TO-3PL Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SA1943 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | TO-3 |
| IC(max) | 17000 milliamps |
| VCEO | 230 volts |