140V 100W 55@1A,5V 10A PNP TO-3PS Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SA1941 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP |
| Package Type | TO-3 |
| IC(max) | 10000 milliamps |
| VCEO | 140 volts |