60V 340mA 2.5Ω@300mA,10V 350mW 2 N-Channel SOT-363 MOSFETs ROHS
60V 300mA 900mΩ@10V,500mA 150mW 1.3V@1mA 2 N-Channel SOT-363 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2N7002KDW | 2N7002KDW |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 60 volts | 60 volts |
| rDS(on) | 2.5 ohms | 0.9000 ohms |