60V 340mA 900mΩ@10V,500mA 350mW N Channel SOT-23 MOSFETs ROHS
60V 115mA 7.5Ω@10V,500mA 225mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS
SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2N7002 | 2N7002 | 2N7002 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | |
| V(BR)DSS | 60 volts | 60 volts | |
| rDS(on) | 0.9000 ohms | 7.5 ohms | |
| PD | 350 milliwatts | 225 milliwatts |