Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
2309 -- TRIODE/MOS TUBE/TRANSISTOR >> MOSFETS
LCSC Electronics Technology (HK) Limited
Triode/MOS Tube/Transistor >> MOSFETs
2309
Description
60V 2A 160mΩ 2.5V P Channel SOT23 MOSFETs ROHS
Datasheet
Description
60V 2A 160mΩ 2.5V P Channel SOT23 MOSFETs ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2309
Triode/MOS Tube/Transistor >> MOSFETs
2309
60V 2A 160mΩ 2.5V P Channel SOT23 MOSFETs ROHS
60V 2A 160mΩ 2.5V P Channel SOT23 MOSFETs ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
2309
Product Name
Triode/MOS Tube/Transistor >> MOSFETs
Polarity
P-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
650V 47A MOSFET Transistor
47N60C3
Specs
Polarity
N-Channel
P
D
415000 milliwatts
T
J
-55 to 150 C (-67 to 302 F)
View Details
2
suppliers
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 3LP03M-TL-E
3LP03M-TL-E
Specs
Package Type
SOT3
View Details
RS Components, Ltd.
MOSFETs
1464818
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement
Package Type
To220ab
View Details
Texas Instruments
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B
CSD17570Q5BT
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
9.20E-4 ohms
View Details
8
suppliers