Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
20P02D -- TRIODE/MOS TUBE/TRANSISTOR >> MOSFETS
LCSC Electronics Technology (HK) Limited
Triode/MOS Tube/Transistor >> MOSFETs
20P02D
Description
20V 20A 15mΩ 1V P Channel PDFN-8(3x3) MOSFETs ROHS
Datasheet
Description
20V 20A 15mΩ 1V P Channel PDFN-8(3x3) MOSFETs ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
20P02D
Triode/MOS Tube/Transistor >> MOSFETs
20P02D
20V 20A 15mΩ 1V P Channel PDFN-8(3x3) MOSFETs ROHS
20V 20A 15mΩ 1V P Channel PDFN-8(3x3) MOSFETs ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
20P02D
Product Name
Triode/MOS Tube/Transistor >> MOSFETs
Polarity
P-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET
CSD18540Q5B
Specs
Polarity
N-Channel
V
(BR)DSS
60 volts
r
DS
(on)
0.0033 ohms
View Details
7
suppliers
Infineon Technologies AG
Single FETs, MOSFETs
AIMBG120R040M1XTMA1
Specs
Polarity
N-Channel
Transistor Technology / Material
Silicon Carbide
Package Type
TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2
suppliers
RS Components, Ltd.
MOSFETs
1827274
Specs
Polarity
P-Channel
MOSFET Operating Mode
Enhancement
Package Type
SOT323; Sot-323
View Details
Nexperia B.V.
N-channel 60 V, 15 mΩ standard level MOSFET in LFPAK33
BUK7M15-60EX
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
60 volts
I
DSS
43000 milliamps
View Details
9
suppliers