SOD-323 Schottky Barrier Diodes (SBD) ROHS
75V 1V@100mA 4ns 150mA SOD-323 Switching Diode ROHS
100V 400mW Single 1.25V@150mA 8ns 300mA SOD-323 Switching Diode ROHS
SOD-323 Switching Diode ROHS
75V 200mW 1.25V@150mA 4ns 150mA SOD-323 Switching Diode ROHS
75V SOD-323 Diodes - General Purpose ROHS
71V 500mW 1.25V@150mA 4ns 150mA SOD-323 Switching Diode ROHS
75V 200mW Single 1.25V@150mA 4ns 150mA SOD-323 Switching Diode ROHS
| LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Diodes | Diodes | Diodes | General Purpose Diodes | Diodes |
| Product Number | 1N4148WS | 1N4148WS | 1N4148WS | 1N4148WS | 1N4148WS | 1N4148WS | 1N4148WS |
| Product Name | Diodes >> Schottky Barrier Diodes (SBD) | Diodes >> Switching Diode | Diodes >> Switching Diode | Diodes >> Switching Diode | Diodes >> Switching Diode | Diodes >> Diodes - General Purpose | Diodes >> Switching Diode |
| Package | SOD-323 | SOD-323 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |
| Diode Applications | Switching | Switching | Switching | Switching | Switching | ||
| VF | 1 volts | 1.25 volts | 1.25 volts | 1.25 volts |