LCSC Electronics Technology (HK) Limited Sensors >> NTC Thermistors 10D-7

Description
10Ω 1A 2700K Plugin,P=5mm NTC Thermistors ROHS
Datasheet
Description
10Ω 1A 2700K Plugin,P=5mm NTC Thermistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Sensors >> NTC Thermistors
10D-7
Sensors >> NTC Thermistors 10D-7
10Ω 1A 2700K Plugin,P=5mm NTC Thermistors ROHS

10Ω 1A 2700K Plugin,P=5mm NTC Thermistors ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Thermistors
Product Number 10D-7
Product Name Sensors >> NTC Thermistors
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1911917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistors - 1624363-1 - TE Connectivity
Specs
Resistance (@25°C) 47000 ohms
View Details