Shenzhen Kinghelm Electronics Co., Ltd. Antennas KH-137-TX160B-IPEX4

Description
Antennas ROHS
Description
Antennas ROHS

Suppliers

Company
Product
Description
Supplier Links
Antennas ROHS

Antennas ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number KH-137-TX160B-IPEX4
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
925MHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L -3Mtr) + SMA Male St. Connector - ET-9255RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details