SHENZHEN KINGHELM ELECTRONICS CO., LTD.
KH-113-TX90B-IPEX4 -- ANTENNAS
Shenzhen Kinghelm Electronics Co., Ltd.
Antennas
KH-113-TX90B-IPEX4
Description
Antennas ROHS
Description
Antennas ROHS
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
KH-113-TX90B-IPEX4 |
|
Product Name
|
Antennas |
Unlock Full Specs
to access all available technical data
Similar Products
Applications
GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain
5 dB
VSWR
2 :1
View Details
Applications
Bluetooth, Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
5 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Polarization
Other; Dual slant ±45°
Primary Frequency Range
2400.0 to 5875.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details