SHENZHEN KAIYUEXIANG ELECTRONICS CO., LTD.(KYX) Oscillators, Resonators, and Crystals KSD160002020

Description
16MHz 20pF ±20ppm ±20ppm HC-49S-SMD Crystals ROHS
Description
16MHz 20pF ±20ppm ±20ppm HC-49S-SMD Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - KSD160002020 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
KSD160002020
Oscillators, Resonators, and Crystals KSD160002020
16MHz 20pF ±20ppm ±20ppm HC-49S-SMD Crystals ROHS

16MHz 20pF ±20ppm ±20ppm HC-49S-SMD Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number KSD160002020
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-115.2-18-5PXEN-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details