Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS DISCHARGE TUBES (GDT)
SHENZHEN JKSEMI ELECTRONICS CO., LTD.
5-2R90 -- GAS TUBE ARRESTERS
Shenzhen JKSEMI Electronics Co., Ltd.
Gas Tube Arresters
5-2R90
Description
㊣25% 5kA 90V 2 Gas Discharge Tube Arresters (GDT) ROHS
ODG (Origin Data Global)
Done
Description
㊣25% 5kA 90V 2 Gas Discharge Tube Arresters (GDT) ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Gas Tube Arresters
5-2R90
Gas Tube Arresters
5-2R90
㊣25% 5kA 90V 2 Gas Discharge Tube Arresters (GDT) ROHS
㊣25% 5kA 90V 2 Gas Discharge Tube Arresters (GDT) ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Gas Discharge Tubes (GDT)
Product Number
5-2R90
Product Name
Gas Tube Arresters
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Gas Discharge Tube - 2-Electrode Discharge tube - VBA Series
View Details
RS Components, Ltd.
Gas Discharge Tubes
7031073P
Specs
Rated Voltage
550 volts
View Details
Bourns, Inc.
Gas Discharge Tube Arresters (GDT)
2027-23-SM-RP
Specs
Application
Industrial
Features
Tape and Reel Packaging
Package Type
Surface Mount; 2-SMD Cylinder Square End
View Details
2
suppliers
Sankosha U.S.A., Inc.
U-Series Two Electrode Gas Tube Arrester
U-2A
Specs
Application
Data Lines; Telecommunications
Standards
UL Recognized Component Mark (US and Canadian); RoHS
Construction
Ceramic
View Details