SHENZHEN HUAXIN ELECTRONICS CO., LTD. Oscillators, Resonators, and Crystals CF4032M00012001

Description
32MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Description
32MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - CF4032M00012001 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
CF4032M00012001
Oscillators, Resonators, and Crystals CF4032M00012001
32MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

32MHz Surface Mount Crystal 12pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number CF4032M00012001
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals - XC761TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
TCXO (Temperature Compensated Crystal Oscillator) - TC900 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details