Shenzhen Huade co-create Technology Co.,LTD Connectors >> FFC/FPC Connectors 1.0K-GL-16PBF

Description
Slide Lock -20°C~+85°C 16P Contact, Vertical - One Side Brick nogging 1mm SMD,P=1mm(交错脚) FFC/FPC Connectors ROHS
Datasheet
Description
Slide Lock -20°C~+85°C 16P Contact, Vertical - One Side Brick nogging 1mm SMD,P=1mm(交错脚) FFC/FPC Connectors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Connectors >> FFC/FPC Connectors
1.0K-GL-16PBF
Connectors >> FFC/FPC Connectors 1.0K-GL-16PBF
Slide Lock -20°C~+85°C 16P Contact, Vertical - One Side Brick nogging 1mm SMD,P=1mm(交错脚) FFC/FPC Connectors ROHS

Slide Lock -20°C~+85°C 16P Contact, Vertical - One Side Brick nogging 1mm SMD,P=1mm(交错脚) FFC/FPC Connectors ROHS

Supplier's Site Datasheet
Connectors 1.0K-GL-16PBF
Drawer Type -20℃~+85℃ 16P Single-sided contact points/Vertical Standing paste 1mm SMD,P=1mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Drawer Type -20℃~+85℃ 16P Single-sided contact points/Vertical Standing paste 1mm SMD,P=1mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1.0K-GL-16PBF 1.0K-GL-16PBF
Product Name Connectors >> FFC/FPC Connectors Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SB ® 350 Silver Plated Busbar Contacts Lock Nut 3/8-16 - 110g73 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
Industrial Circular Connectors - 466902 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
View Details
2 suppliers