Shenzhen Huade co-create Technology Co.,LTD Connectors 1.0K-1.5W-5PWB

Description
No lock 5P Horizontal attachment 1mm SMD FFC, FPC (Flat Flexible) Connector Assemblies ROHS
Description
No lock 5P Horizontal attachment 1mm SMD FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors 1.0K-1.5W-5PWB
No lock 5P Horizontal attachment 1mm SMD FFC, FPC (Flat Flexible) Connector Assemblies ROHS

No lock 5P Horizontal attachment 1mm SMD FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number 1.0K-1.5W-5PWB
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers