Shenzhen Huade co-create Technology Co.,LTD Connectors 0.5K-A-9PB

Description
Drawer Type -20℃~+85℃ 9P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS
Description
Drawer Type -20℃~+85℃ 9P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors - 0.5K-A-9PB - ODG (Origin Data Global)
Shenzhen, China
Connectors
0.5K-A-9PB
Connectors 0.5K-A-9PB
Drawer Type -20℃~+85℃ 9P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Drawer Type -20℃~+85℃ 9P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number 0.5K-A-9PB
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details