Shenzhen Huade co-create Technology Co.,LTD Connectors 0.5K-A-30PBF

Description
Drawer Type -20℃~+85℃ 30P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS
Description
Drawer Type -20℃~+85℃ 30P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Suppliers

Company
Product
Description
Supplier Links
Connectors 0.5K-A-30PBF
Drawer Type -20℃~+85℃ 30P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Drawer Type -20℃~+85℃ 30P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Electrical Connectors
Product Number 0.5K-A-30PBF
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers