Shenzhen Huade co-create Technology Co.,LTD Connectors 0.5K-A-10PB

Description
Drawer Type -20℃~+85℃ 10P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS
Datasheet
Description
Drawer Type -20℃~+85℃ 10P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 0.5K-A-10PB - ODG (Origin Data Global)
Shenzhen, China
Connectors
0.5K-A-10PB
Connectors 0.5K-A-10PB
Drawer Type -20℃~+85℃ 10P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Drawer Type -20℃~+85℃ 10P Single-sided contact points/Vertical Standing paste 0.5mm SMD,P=0.5mm(交错脚) FFC, FPC (Flat Flexible) Connector Assemblies ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> FFC/FPC Connectors
0.5K-A-10PB
Connectors >> FFC/FPC Connectors 0.5K-A-10PB
Slide Lock -20°C~+85°C 10P Contact, Vertical - One Side Brick nogging 0.5mm SMD,P=0.5mm(交错脚) FFC/FPC Connectors ROHS

Slide Lock -20°C~+85°C 10P Contact, Vertical - One Side Brick nogging 0.5mm SMD,P=0.5mm(交错脚) FFC/FPC Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 0.5K-A-10PB 0.5K-A-10PB
Product Name Connectors Connectors >> FFC/FPC Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details