50A 1.1V@1A 10uA@1kV 1A 1kV -55℃~+150℃@(Tj) DBS Bridge Rectifiers ROHS
50A 1.1V@1A 1A 1kV DBS Bridge Rectifiers ROHS
| Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 16475-DB107S | DB107S |
| Product Name | 50A 1.1V@1A 10uA@1kV 1A 1kV -55℃~+150℃@(Tj) DBS Bridge Rectifiers ROHS | Diodes >> Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | |
| IO | 1 amps | |
| IFSM | 50 amps |