12V 200mW 100mA SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC3356 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT23 |
| IC(max) | 100 milliamps |
| VCEO | 12 volts |