100uF 25V ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
100uF 25V ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | RVT1E101M0605 | RVT1E101M0605 |
| Product Name | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |